Fibox Enclosures Enclosure, Hinged, Polycarbonate, Grey; Enclosure Type Fibox AR16148CHTSST

Description
ENCLOSURE, HINGED, POLYCARBONATE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:406mm; External Width - Metric:356mm; External Depth - Metric:203mm; IP Rating:IK09, IP66, IP67 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HINGED, POLYCARBONATE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:406mm; External Width - Metric:356mm; External Depth - Metric:203mm; IP Rating:IK09, IP66, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hinged, Polycarbonate, Grey; Enclosure Type Fibox - 32T2400 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hinged, Polycarbonate, Grey; Enclosure Type Fibox
32T2400
Enclosure, Hinged, Polycarbonate, Grey; Enclosure Type Fibox 32T2400
ENCLOSURE, HINGED, POLYCARBONATE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:406mm; External Width - Metric:356mm; External Depth - Metric:203mm; IP Rating:IK09, IP66, IP67 RoHS Compliant: Yes

ENCLOSURE, HINGED, POLYCARBONATE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:406mm; External Width - Metric:356mm; External Depth - Metric:203mm; IP Rating:IK09, IP66, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 32T2400
Product Name Enclosure, Hinged, Polycarbonate, Grey; Enclosure Type Fibox
Length 15.98 inch (406 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall-Mount Stainless Steel Box Screw Type - SLB Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.91 to 15.75 inch (150 to 400 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details