Fibox Enclosures Boxes AR16148CHSSL

Description
"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 17.440"" L x 15.120"" W (442.98mm x 384.05mm) X 8.720"" (221.49mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 17.440"" L x 15.120"" W (442.98mm x 384.05mm) X 8.720"" (221.49mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4833-AR16148CHSSL-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 17.440"" L x 15.120"" W (442.98mm x 384.05mm) X 8.720"" (221.49mm)"

"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 17.440"" L x 15.120"" W (442.98mm x 384.05mm) X 8.720"" (221.49mm)"

Buy Now Datasheet
FBOX Wall Mount - AR16148CHSSL - Galco Industrial Electronics
Madison Heights, MI, United States
FBOX Wall Mount
AR16148CHSSL
FBOX Wall Mount AR16148CHSSL
HingedOpaqueCoverw/S .S.LockableLatch

HingedOpaqueCoverw/S.S.LockableLatch

Supplier's Site
Enclosure, Multipurpose, Hinged, Pc, Gry; Enclosure Type Fibox - 12P4615 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Hinged, Pc, Gry; Enclosure Type Fibox
12P4615
Enclosure, Multipurpose, Hinged, Pc, Gry; Enclosure Type Fibox 12P4615
ENCLOSURE, MULTIPURPOSE, HINGED, PC, GRY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:406mm; External Width - Metric:406mm; External Depth - Metric:203mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, HINGED, PC, GRY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:406mm; External Width - Metric:406mm; External Depth - Metric:203mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 4833-AR16148CHSSL-ND AR16148CHSSL 12P4615
Product Name Boxes FBOX Wall Mount Enclosure, Multipurpose, Hinged, Pc, Gry; Enclosure Type Fibox
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Features Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6; 7 6
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 5.24 inch (133 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details