Fibox Enclosures Boxes AR14127SCT

Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 15.110"" L x 12.920"" W (383.79mm x 328.17mm) X 7.720"" (196.09mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 15.110"" L x 12.920"" W (383.79mm x 328.17mm) X 7.720"" (196.09mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4833-AR14127SCT-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 15.110"" L x 12.920"" W (383.79mm x 328.17mm) X 7.720"" (196.09mm)"

"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 15.110"" L x 12.920"" W (383.79mm x 328.17mm) X 7.720"" (196.09mm)"

Buy Now Datasheet
Enclosure, Junction Box, Pc, Grey/clear; Enclosure Type Fibox - 73T7698 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Pc, Grey/clear; Enclosure Type Fibox
73T7698
Enclosure, Junction Box, Pc, Grey/clear; Enclosure Type Fibox 73T7698
ENCLOSURE, JUNCTION BOX, PC, GREY/CLEAR; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:355.6mm; External Width - Metric:356mm; External Depth - Metric:178mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PC, GREY/CLEAR; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:355.6mm; External Width - Metric:356mm; External Depth - Metric:178mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 4833-AR14127SCT-ND 73T7698
Product Name Boxes Enclosure, Junction Box, Pc, Grey/clear; Enclosure Type Fibox
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Features Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6; 7 6
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Enclosure, Handheld, Abs, Black/blue; Enclosure Type Takachi - 38AC2559 - Newark, An Avnet Company
Specs
Length 0.6102 inch (15.5 mm)
Width 1.69 inch (43 mm)
Depth 2.83 inch (72 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details