"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 15.110"" L x 12.920"" W (383.79mm x 328.17mm) X 7.720"" (196.09mm)"
ENCLOSURE, JUNCTION BOX, PC, GREY/CLEAR; Enclosure Type:Junction Box; Enclosure Material:Polycarbona
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 4833-AR14127CHSSLT-ND | 46P4526 |
| Product Name | Boxes | Enclosure, Junction Box, Pc, Grey/clear; Enclosure Type Fibox |
| Type | Junction Box | |
| Material | Polycarbonate | Polycarbonate; Polycarbonate |
| Features | Hinged Cover | |
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 |
| Ingress Protection(IP) Rating Against Moisture | 6; 7 | 6 |