"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 13.090"" L x 10.980"" W (332.49mm x 278.89mm) X 6.710"" (170.43mm)"
ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 4833-AR12106CHL-ND | 53M6251 |
| Product Name | Boxes | Enclosure Junction Box Polycarbonate Grey; Enclosure Type Fibox |
| Type | Junction Box | |
| Material | Polycarbonate | Polycarbonate; Polycarbonate |
| Features | Hinged Cover | |
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 |
| Ingress Protection(IP) Rating Against Moisture | 6; 7 | 6 |