Fibox Enclosures Enclosure, Junction Box, Pc, Grey; Enclosure Type Fibox AR12105FSC

Description
ENCLOSURE, JUNCTION BOX, PC, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:304.8mm; External Width - Metric:305mm; External Depth - Metric:127mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes
Description
ENCLOSURE, JUNCTION BOX, PC, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:304.8mm; External Width - Metric:305mm; External Depth - Metric:127mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Pc, Grey; Enclosure Type Fibox - 51AC8614 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Pc, Grey; Enclosure Type Fibox
51AC8614
Enclosure, Junction Box, Pc, Grey; Enclosure Type Fibox 51AC8614
ENCLOSURE, JUNCTION BOX, PC, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:304.8mm; External Width - Metric:305mm; External Depth - Metric:127mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PC, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:304.8mm; External Width - Metric:305mm; External Depth - Metric:127mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 51AC8614
Product Name Enclosure, Junction Box, Pc, Grey; Enclosure Type Fibox
Length 12 inch (305 mm)
Width 12.01 inch (305 mm)
Depth 5 inch (127 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Aluminium Enclosure - AU series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular; Square (optional feature)
Length 2.6 to 5.22 inch (66 to 132 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details