Fibox Enclosures Enclosure, Junction Box, Pc, Grey/clear; Enclosure Type Fibox AR1086SCT

Description
ENCLOSURE, JUNCTION BOX, PC, GREY/CLEAR; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:254mm; External Width - Metric:254mm; External Depth - Metric:152mm; IP Rating:IP66, IP67 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, JUNCTION BOX, PC, GREY/CLEAR; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:254mm; External Width - Metric:254mm; External Depth - Metric:152mm; IP Rating:IP66, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Pc, Grey/clear; Enclosure Type Fibox - 62X0963 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Pc, Grey/clear; Enclosure Type Fibox
62X0963
Enclosure, Junction Box, Pc, Grey/clear; Enclosure Type Fibox 62X0963
ENCLOSURE, JUNCTION BOX, PC, GREY/CLEAR; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:254mm; External Width - Metric:254mm; External Depth - Metric:152mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PC, GREY/CLEAR; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:254mm; External Width - Metric:254mm; External Depth - Metric:152mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 62X0963
Product Name Enclosure, Junction Box, Pc, Grey/clear; Enclosure Type Fibox
Length 10 inch (254 mm)
Width 10 inch (254 mm)
Depth 5.98 inch (152 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Enclosures, Boxes, & Cases - 115-405 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
2 suppliers