Fibox Enclosures Boxes AR1086CHTSST

Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 11.100"" L x 8.980"" W (281.94mm x 228.09mm) X 6.710"" (170.43mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 11.100"" L x 8.980"" W (281.94mm x 228.09mm) X 6.710"" (170.43mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4833-AR1086CHTSST-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 11.100"" L x 8.980"" W (281.94mm x 228.09mm) X 6.710"" (170.43mm)"

"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 11.100"" L x 8.980"" W (281.94mm x 228.09mm) X 6.710"" (170.43mm)"

Buy Now Datasheet
Enclosure, Hinged, Polycarbonate, Grey; Enclosure Type Fibox - 62X0961 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hinged, Polycarbonate, Grey; Enclosure Type Fibox
62X0961
Enclosure, Hinged, Polycarbonate, Grey; Enclosure Type Fibox 62X0961
ENCLOSURE, HINGED, POLYCARBONATE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:152mm; IP Rating:IK09, IP66, IP67 RoHS Compliant: Yes

ENCLOSURE, HINGED, POLYCARBONATE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:152mm; IP Rating:IK09, IP66, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 4833-AR1086CHTSST-ND 62X0961
Product Name Boxes Enclosure, Hinged, Polycarbonate, Grey; Enclosure Type Fibox
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Features Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 6; 7
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details