Fibox Enclosures Enclosure, Junction Box, Pc, Grey; Enclosure Type Fibox AR1086CHTSS

Description
ENCLOSURE, JUNCTION BOX, PC, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:254mm; External Width - Metric:254mm; External Depth - Metric:152mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, JUNCTION BOX, PC, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:254mm; External Width - Metric:254mm; External Depth - Metric:152mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Pc, Grey; Enclosure Type Fibox - 62X0960 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Pc, Grey; Enclosure Type Fibox
62X0960
Enclosure, Junction Box, Pc, Grey; Enclosure Type Fibox 62X0960
ENCLOSURE, JUNCTION BOX, PC, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:254mm; External Width - Metric:254mm; External Depth - Metric:152mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PC, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:254mm; External Width - Metric:254mm; External Depth - Metric:152mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 62X0960
Product Name Enclosure, Junction Box, Pc, Grey; Enclosure Type Fibox
Length 10 inch (254 mm)
Width 10 inch (254 mm)
Depth 5.98 inch (152 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418FG6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 16 inch (406 mm)
View Details
4 suppliers