Fibox Enclosures Boxes AR1086CHSC

Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 11.100"" L x 8.980"" W (281.94mm x 228.09mm) X 6.710"" (170.43mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 11.100"" L x 8.980"" W (281.94mm x 228.09mm) X 6.710"" (170.43mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4833-AR1086CHSC-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 11.100"" L x 8.980"" W (281.94mm x 228.09mm) X 6.710"" (170.43mm)"

"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 11.100"" L x 8.980"" W (281.94mm x 228.09mm) X 6.710"" (170.43mm)"

Buy Now Datasheet
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Fibox - 53M6249 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Fibox
53M6249
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Fibox 53M6249
ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:254mm; External Width - Metric:254mm; External Depth - Metric:152mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:254mm; External Width - Metric:254mm; External Depth - Metric:152mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 4833-AR1086CHSC-ND 53M6249
Product Name Boxes Enclosure Junction Box Polycarbonate Grey; Enclosure Type Fibox
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Features Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6; 7 6
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Handheld Enclosure, Abs, White; Enclosure Type Takachi - 68X2384 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 1.38 inch (35 mm)
Depth 2.95 inch (75 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details