Fibox Enclosures Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Fibox AR1084SCT

Description
ENCLOSURE, MULTIPURPOSE, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:254mm; External Width - Metric:108mm; External Depth - Metric:109.2mm; IP Rating:IP66, IP67 RoHS Compliant: Yes
Description
ENCLOSURE, MULTIPURPOSE, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:254mm; External Width - Metric:108mm; External Depth - Metric:109.2mm; IP Rating:IP66, IP67 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The multipurpose enclosure from Fibox, part number 62X0958, is constructed from polycarbonate with a light grey base and a clear transparent cover. It features dimensions of 254 mm in length, 203 mm in width, and 102 mm in height. The enclosure is designed for durability, with an ingress protection rating of IP66/IP67, making it suitable for harsh environments. It can withstand temperatures ranging from -40°C to 140°C for short-term exposure and -40°C to 80°C for continuous use. The enclosure includes a screw cover base with brass inserts, a formed-in-place polyurethane gasket, and stainless steel cover screws. Additionally, it is halogen-free and meets various flammability and UV resistance standards. This enclosure is ideal for applications requiring robust protection and accessibility.

Datasheet Summary
Powered by GS/AI

The multipurpose enclosure from Fibox, part number 62X0958, is constructed from polycarbonate with a light grey base and a clear transparent cover. It features dimensions of 254 mm in length, 203 mm in width, and 102 mm in height. The enclosure is designed for durability, with an ingress protection rating of IP66/IP67, making it suitable for harsh environments. It can withstand temperatures ranging from -40°C to 140°C for short-term exposure and -40°C to 80°C for continuous use. The enclosure includes a screw cover base with brass inserts, a formed-in-place polyurethane gasket, and stainless steel cover screws. Additionally, it is halogen-free and meets various flammability and UV resistance standards. This enclosure is ideal for applications requiring robust protection and accessibility.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Fibox - 62X0958 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Fibox
62X0958
Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Fibox 62X0958
ENCLOSURE, MULTIPURPOSE, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:254mm; External Width - Metric:108mm; External Depth - Metric:109.2mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:254mm; External Width - Metric:108mm; External Depth - Metric:109.2mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 62X0958
Product Name Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Fibox
Length 10 inch (254 mm)
Width 4.25 inch (108 mm)
Depth 4.3 inch (109 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 138155 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.72 inch (120 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720CTS - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details