PS Industries Access Hatch / Inspection Door 12" x 12"

Description
The PS DOORS Access Hatch / Inspection Door is a durable access door built specifically for industrial applications. This versatile hatch includes a low profile frame to reduce buildup; ideal for conveyors, refineries, aggregate, concrete and agricultural industries. Heavy-duty 7 gauge frame, 10 gauge lid, Mild Steel construction with corrosive resistant stainless steel hinges. Access Hatches can be installed by bolt or weld application. Custom sizes and finishes are available for order. Radius cut, high neck, gas monitoring port and slide open options available to fit unique applications. The PS DOORS HatchGuard inspection screen can be applied to your access hatch for added safety and protection. Rely on PS DOORS to manufacture a hatch to fit your needs.
Description
The PS DOORS Access Hatch / Inspection Door is a durable access door built specifically for industrial applications. This versatile hatch includes a low profile frame to reduce buildup; ideal for conveyors, refineries, aggregate, concrete and agricultural industries. Heavy-duty 7 gauge frame, 10 gauge lid, Mild Steel construction with corrosive resistant stainless steel hinges. Access Hatches can be installed by bolt or weld application. Custom sizes and finishes are available for order. Radius cut, high neck, gas monitoring port and slide open options available to fit unique applications. The PS DOORS HatchGuard inspection screen can be applied to your access hatch for added safety and protection. Rely on PS DOORS to manufacture a hatch to fit your needs.

Suppliers

Company
Product
Description
Supplier Links
Access Hatch / Inspection Door - 12
Grand Forks, ND, USA
Access Hatch / Inspection Door
12" x 12"
Access Hatch / Inspection Door 12" x 12"
The PS DOORS Access Hatch / Inspection Door is a durable access door built specifically for industrial applications. This versatile hatch includes a low profile frame to reduce buildup; ideal for conveyors, refineries, aggregate, concrete and agricultural industries. Heavy-duty 7 gauge frame, 10 gauge lid, Mild Steel construction with corrosive resistant stainless steel hinges. Access Hatches can be installed by bolt or weld application. Custom sizes and finishes are available for order. Radius cut, high neck, gas monitoring port and slide open options available to fit unique applications. The PS DOORS HatchGuard inspection screen can be applied to your access hatch for added safety and protection. Rely on PS DOORS to manufacture a hatch to fit your needs.

The PS DOORS Access Hatch / Inspection Door is a durable access door built specifically for industrial applications. This versatile hatch includes a low profile frame to reduce buildup; ideal for conveyors, refineries, aggregate, concrete and agricultural industries. Heavy-duty 7 gauge frame, 10 gauge lid, Mild Steel construction with corrosive resistant stainless steel hinges. Access Hatches can be installed by bolt or weld application.

Custom sizes and finishes are available for order. Radius cut, high neck, gas monitoring port and slide open options available to fit unique applications. The PS DOORS HatchGuard inspection screen can be applied to your access hatch for added safety and protection. Rely on PS DOORS to manufacture a hatch to fit your needs.

Supplier's Site

Technical Specifications

  PS Industries
Product Category Doors
Product Number 12" x 12"
Product Name Access Hatch / Inspection Door
Application Access
Unlock Full Specs
to access all available technical data

Similar Products

MULTI-PURPOSE LID (SLIM FRAME TYPE) - AZ-GD400-HL - AZ-GD400-HL - Sugatsune America, Inc.
Specs
Width 17.75 inch (451 mm)
Height 10.69 inch (271 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
Gortite VF Automated Machine Safety Door -  - Dynatect Manufacturing, Inc.
Specs
Application Industrial; Access
Type RollUp; Vertical Fabric
Width 36 to 192 inch (914 to 4877 mm)
View Details
Access Hatch / Inspection Door - 18
Specs
Application Access
Width 18 inch (457 mm)
Height 24 inch (610 mm)
View Details