Fibox Enclosures General Purpose Enclosures ALN 314018 COMPLETE

Description
Fibox ALN 314018 COMPLETE Enclosure
Request a Quote Datasheet
Description
Fibox ALN 314018 COMPLETE Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 7389240 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
7389240
General Purpose Enclosures 7389240
Fibox ALN 314018 COMPLETE Enclosure

Fibox ALN 314018 COMPLETE Enclosure

Supplier's Site
Enclosure, Multipurpose, Alum, Grey; Enclosure Type Fibox - 51AC1794 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Alum, Grey; Enclosure Type Fibox
51AC1794
Enclosure, Multipurpose, Alum, Grey; Enclosure Type Fibox 51AC1794
ENCLOSURE, MULTIPURPOSE, ALUM, GREY; Enclosure Type:Small; Enclosure Material:Aluminium; External Height - Metric:180mm; External Width - Metric:310mm; External Depth - Metric:403mm; IP Rating:IP66, IP67, IP68; Body Colour:Grey; NEMARoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUM, GREY; Enclosure Type:Small; Enclosure Material:Aluminium; External Height - Metric:180mm; External Width - Metric:310mm; External Depth - Metric:403mm; IP Rating:IP66, IP67, IP68; Body Colour:Grey; NEMARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 7389240 51AC1794
Product Name General Purpose Enclosures Enclosure, Multipurpose, Alum, Grey; Enclosure Type Fibox
Shape Rectangular
Length 15.85 inch (402 mm) 7.09 inch (180 mm)
Width 12.2 inch (310 mm) 12.2 inch (310 mm)
Depth 7.09 inch (180 mm) 15.87 inch (403 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2111 - Newark, An Avnet Company
Specs
Length 1.57 inch (40 mm)
Width 4.92 inch (125 mm)
Depth 3.36 inch (85.3 mm)
View Details
TK Series Enclosures - 111-504 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.33 inch (110 mm)
View Details
3 suppliers