Fibox Enclosures General Purpose Enclosures ALN 232811 COMPLETE

Description
Fibox ALN 232811 COMPLETE Enclosure
Request a Quote Datasheet
Description
Fibox ALN 232811 COMPLETE Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 7389228 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
7389228
General Purpose Enclosures 7389228
Fibox ALN 232811 COMPLETE Enclosure

Fibox ALN 232811 COMPLETE Enclosure

Supplier's Site
Enclosure, Multipurpose, Alum, Grey; Enclosure Type Fibox - 51AC1791 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Alum, Grey; Enclosure Type Fibox
51AC1791
Enclosure, Multipurpose, Alum, Grey; Enclosure Type Fibox 51AC1791
ENCLOSURE, MULTIPURPOSE, ALUM, GREY; Enclosure Type:Small; Enclosure Material:Aluminium; External Height - Metric:110mm; External Width - Metric:230mm; External Depth - Metric:280mm; IP Rating:IP66, IP67, IP68; Body Colour:Grey; NEMARoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUM, GREY; Enclosure Type:Small; Enclosure Material:Aluminium; External Height - Metric:110mm; External Width - Metric:230mm; External Depth - Metric:280mm; IP Rating:IP66, IP67, IP68; Body Colour:Grey; NEMARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 7389228 51AC1791
Product Name General Purpose Enclosures Enclosure, Multipurpose, Alum, Grey; Enclosure Type Fibox
Shape Rectangular
Length 11.02 inch (280 mm) 4.33 inch (110 mm)
Width 9.06 inch (230 mm) 9.06 inch (230 mm)
Depth 4.33 inch (110 mm) 11.02 inch (280 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details