Fibox Enclosures General Purpose Enclosures ALN 232011 COMPLETE

Description
Fibox ALN 232011 COMPLETE Enclosure
Request a Quote Datasheet
Description
Fibox ALN 232011 COMPLETE Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 7389221 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
7389221
General Purpose Enclosures 7389221
Fibox ALN 232011 COMPLETE Enclosure

Fibox ALN 232011 COMPLETE Enclosure

Supplier's Site
Enclosure, Multipurpose, Alum, Grey; Enclosure Type Fibox - 51AC1790 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Alum, Grey; Enclosure Type Fibox
51AC1790
Enclosure, Multipurpose, Alum, Grey; Enclosure Type Fibox 51AC1790
ENCLOSURE, MULTIPURPOSE, ALUM, GREY; Enclosure Type:Small; Enclosure Material:Aluminium; External Height - Metric:110mm; External Width - Metric:200mm; External Depth - Metric:230mm; IP Rating:IP66, IP67, IP68; Body Colour:Grey; NEMARoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUM, GREY; Enclosure Type:Small; Enclosure Material:Aluminium; External Height - Metric:110mm; External Width - Metric:200mm; External Depth - Metric:230mm; IP Rating:IP66, IP67, IP68; Body Colour:Grey; NEMARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 7389221 51AC1790
Product Name General Purpose Enclosures Enclosure, Multipurpose, Alum, Grey; Enclosure Type Fibox
Shape Rectangular
Length 9.06 inch (230 mm) 4.33 inch (110 mm)
Width 7.87 inch (200 mm) 7.87 inch (200 mm)
Depth 4.33 inch (110 mm) 9.06 inch (230 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 130-008 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
4 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details
Adaptable Boxes - 1219693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details