Fibox Enclosures Enclosure, Multipurpose, Alum, Grey; Enclosure Type Fibox ALN 121208 COMPLETE

Description
ENCLOSURE, MULTIPURPOSE, ALUM, GREY; Enclosure Type:Small; Enclosure Material:Aluminium; External Height - Metric:81mm; External Width - Metric:124mm; External Depth - Metric:125mm; IP Rating:IP66, IP67, IP68; Body Colour:Grey; NEMA RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ALUM, GREY; Enclosure Type:Small; Enclosure Material:Aluminium; External Height - Metric:81mm; External Width - Metric:124mm; External Depth - Metric:125mm; IP Rating:IP66, IP67, IP68; Body Colour:Grey; NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Alum, Grey; Enclosure Type Fibox - 51AC1784 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Alum, Grey; Enclosure Type Fibox
51AC1784
Enclosure, Multipurpose, Alum, Grey; Enclosure Type Fibox 51AC1784
ENCLOSURE, MULTIPURPOSE, ALUM, GREY; Enclosure Type:Small; Enclosure Material:Aluminium; External Height - Metric:81mm; External Width - Metric:124mm; External Depth - Metric:125mm; IP Rating:IP66, IP67, IP68; Body Colour:Grey; NEMA RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUM, GREY; Enclosure Type:Small; Enclosure Material:Aluminium; External Height - Metric:81mm; External Width - Metric:124mm; External Depth - Metric:125mm; IP Rating:IP66, IP67, IP68; Body Colour:Grey; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 51AC1784
Product Name Enclosure, Multipurpose, Alum, Grey; Enclosure Type Fibox
Length 3.19 inch (81 mm)
Width 4.88 inch (124 mm)
Depth 4.92 inch (125 mm)
Material Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Heat Sink Enclosure, Aluminium, Black; Enclosure Type Takachi - 68X2327 - Newark, An Avnet Company
Specs
Length 3.4 inch (86.3 mm)
Width 3.4 inch (86.3 mm)
Depth 8.66 inch (220 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details