Fibox ALN 060605 COMPLETE UP Enclosure
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 7389262 |
| Product Name | General Purpose Enclosures |
| Shape | Rectangular |
| Length | 2.6 inch (66 mm) |
| Width | 2.36 inch (60 mm) |
| Depth | 1.81 inch (46 mm) |