Fibox Enclosures Enclosure, Din Rail, Aluminium, Gray; Enclosure Type Fibox AL 162609

Description
ENCLOSURE, DIN RAIL, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:264.2mm; External Width - Metric:163mm; External Depth - Metric:91mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DIN RAIL, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:264.2mm; External Width - Metric:163mm; External Depth - Metric:91mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Din Rail, Aluminium, Gray; Enclosure Type Fibox - 39C7527 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Din Rail, Aluminium, Gray; Enclosure Type Fibox
39C7527
Enclosure, Din Rail, Aluminium, Gray; Enclosure Type Fibox 39C7527
ENCLOSURE, DIN RAIL, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:264.2mm; External Width - Metric:163mm; External Depth - Metric:91mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, DIN RAIL, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:264.2mm; External Width - Metric:163mm; External Depth - Metric:91mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 39C7527
Product Name Enclosure, Din Rail, Aluminium, Gray; Enclosure Type Fibox
Length 10.4 inch (264 mm)
Width 6.42 inch (163 mm)
Depth 3.58 inch (91 mm)
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Heat Sink Enclosure, Aluminium, Black; Enclosure Type Takachi - 68X2326 - Newark, An Avnet Company
Specs
Length 3.4 inch (86.3 mm)
Width 3.4 inch (86.3 mm)
Depth 4.92 inch (125 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details