Fibox Enclosures Enclosure, Din Rail, Aluminium, Gray; Enclosure Type Fibox AL 082506

Description
ENCLOSURE, DIN RAIL, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:251.5mm; External Width - Metric:81mm; External Depth - Metric:56mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes
Description
ENCLOSURE, DIN RAIL, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:251.5mm; External Width - Metric:81mm; External Depth - Metric:56mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Enclosure, Din Rail, Aluminium, Gray (part number 39C7522) is designed for robust applications requiring protection and durability. It features dimensions of 252 mm in length, 81 mm in width, and 57 mm in height. Constructed from aluminum with a gray finish (RAL 7001), it includes a base with screws for mounting on DIN rails, a cover with a polyurethane gasket, and stainless steel cover screws. This enclosure has an ingress protection rating of IP66/67/68, making it suitable for environments where dust and water exposure are concerns. It also meets impact resistance standards with an IK08 rating. The enclosure can operate in temperatures ranging from -50°C to +140°C for short-term use and -50°C to +80°C for continuous operation. It is compatible with various mounting plates and DIN rails, providing flexibility for installation.

Datasheet Summary
Powered by GS/AI

The Enclosure, Din Rail, Aluminium, Gray (part number 39C7522) is designed for robust applications requiring protection and durability. It features dimensions of 252 mm in length, 81 mm in width, and 57 mm in height. Constructed from aluminum with a gray finish (RAL 7001), it includes a base with screws for mounting on DIN rails, a cover with a polyurethane gasket, and stainless steel cover screws. This enclosure has an ingress protection rating of IP66/67/68, making it suitable for environments where dust and water exposure are concerns. It also meets impact resistance standards with an IK08 rating. The enclosure can operate in temperatures ranging from -50°C to +140°C for short-term use and -50°C to +80°C for continuous operation. It is compatible with various mounting plates and DIN rails, providing flexibility for installation.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Din Rail, Aluminium, Gray; Enclosure Type Fibox - 39C7522 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Din Rail, Aluminium, Gray; Enclosure Type Fibox
39C7522
Enclosure, Din Rail, Aluminium, Gray; Enclosure Type Fibox 39C7522
ENCLOSURE, DIN RAIL, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:251.5mm; External Width - Metric:81mm; External Depth - Metric:56mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, DIN RAIL, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:251.5mm; External Width - Metric:81mm; External Depth - Metric:56mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 39C7522
Product Name Enclosure, Din Rail, Aluminium, Gray; Enclosure Type Fibox
Length 9.9 inch (252 mm)
Width 3.19 inch (81 mm)
Depth 2.2 inch (56 mm)
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Handheld Enclosure, Abs, Black; Enclosure Type Takachi - 68X2389 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 1.77 inch (45 mm)
Depth 3.54 inch (90 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details