Fibox ABS 200/150 HG ENCLOSURE Enclosure
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 4984801 |
| Product Name | General Purpose Enclosures |
| Shape | Rectangular |
| Length | 10.04 inch (255 mm) |
| Width | 7.09 inch (180 mm) |
| Depth | 5.91 inch (150 mm) |