Fibox Enclosures Enclosure, 110Mm X 80Mm X 65Mm, Grey; Enclosure Type Fibox 8784303

Description
ENCLOSURE, 110Mm x 80Mm x 65MM, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:110mm; External Width - Metric:80mm; External Depth - Metric:65mm; IP Rating:IK08, IP66, IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 110Mm x 80Mm x 65MM, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:110mm; External Width - Metric:80mm; External Depth - Metric:65mm; IP Rating:IK08, IP66, IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 110Mm X 80Mm X 65Mm, Grey; Enclosure Type Fibox - 99W6429 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 110Mm X 80Mm X 65Mm, Grey; Enclosure Type Fibox
99W6429
Enclosure, 110Mm X 80Mm X 65Mm, Grey; Enclosure Type Fibox 99W6429
ENCLOSURE, 110Mm x 80Mm x 65MM, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:110mm; External Width - Metric:80mm; External Depth - Metric:65mm; IP Rating:IK08, IP66, IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, 110Mm x 80Mm x 65MM, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:110mm; External Width - Metric:80mm; External Depth - Metric:65mm; IP Rating:IK08, IP66, IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99W6429
Product Name Enclosure, 110Mm X 80Mm X 65Mm, Grey; Enclosure Type Fibox
Length 4.33 inch (110 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228922 - RS Components, Ltd.
Specs
Shape Rectangular
Length 5.91 inch (150 mm)
Width 5.91 inch (150 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details