Fibox Enclosures Wall Mounted Enclosure FIBOX ARCA AR24208CHSSL - 8561379 8561379

Description
Wall mounted enclosure AR24208CHSSL - 8561379 from FIBOX is the cost effective and lightweight alternative to common wall mounted steel cabinets. It features a Hinged opaque cover, base with 10-32 brass inserts, latched cover with formed in place PUR gasket and stainless hinge pin, and quick release latches. Enclosure wall mounting kit, 10-32 screws for panel mounting. UL NEMA Type 4, 4x, 6, 6p, 12 and 13. AR24208CHSSL - 8561379 offers dimensions 24.1x20.1x8.1in (HxWxD) Formerly FIBOX # 8561154
Datasheet
Description
Wall mounted enclosure AR24208CHSSL - 8561379 from FIBOX is the cost effective and lightweight alternative to common wall mounted steel cabinets. It features a Hinged opaque cover, base with 10-32 brass inserts, latched cover with formed in place PUR gasket and stainless hinge pin, and quick release latches. Enclosure wall mounting kit, 10-32 screws for panel mounting. UL NEMA Type 4, 4x, 6, 6p, 12 and 13. AR24208CHSSL - 8561379 offers dimensions 24.1x20.1x8.1in (HxWxD) Formerly FIBOX # 8561154
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mounted Enclosure FIBOX ARCA AR24208CHSSL - 8561379 -  - Automation24, Inc.
King of Prussia, PA, United States
Wall Mounted Enclosure FIBOX ARCA AR24208CHSSL - 8561379
Wall Mounted Enclosure FIBOX ARCA AR24208CHSSL - 8561379
Wall mounted enclosure AR24208CHSSL - 8561379 from FIBOX is the cost effective and lightweight alternative to common wall mounted steel cabinets. It features a Hinged opaque cover, base with 10-32 brass inserts, latched cover with formed in place PUR gasket and stainless hinge pin, and quick release latches. Enclosure wall mounting kit, 10-32 screws for panel mounting. UL NEMA Type 4, 4x, 6, 6p, 12 and 13. AR24208CHSSL - 8561379 offers dimensions 24.1x20.1x8.1in (HxWxD) Formerly FIBOX # 8561154

Wall mounted enclosure AR24208CHSSL - 8561379 from FIBOX is the cost effective and lightweight alternative to common wall mounted steel cabinets. It features a Hinged opaque cover, base with 10-32 brass inserts, latched cover with formed in place PUR gasket and stainless hinge pin, and quick release latches. Enclosure wall mounting kit, 10-32 screws for panel mounting. UL NEMA Type 4, 4x, 6, 6p, 12 and 13. AR24208CHSSL - 8561379 offers dimensions 24.1x20.1x8.1in (HxWxD) Formerly FIBOX # 8561154

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name Wall Mounted Enclosure FIBOX ARCA AR24208CHSSL - 8561379
Length 24.1 inch (612 mm)
Width 20.1 inch (511 mm)
Depth 8.1 inch (206 mm)
Material Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418KK12LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Keystone Electronics Corp.
Specs
Length 5.87 inch (149 mm)
Width 3.13 inch (79.4 mm)
Features RoHS Compliant
View Details
Tough Enclosures For Industrial Electronics - IN-BOX - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures; Junction Box
Shape Rectangular
Length 3.31 to 11.89 inch (84.07 to 302 mm)
View Details