Fibox Enclosures Wall mounted enclosure FIBOX ARCA AR10106CHSSL - 8561112 8561112

Description
The wall mounted enclosure AR10106CHSSL - 8561112 from FIBOX Inc. with the dimensions 10x10x6in (HxWxD) is the cost-effective and light weight alternative to common wall mounted steel cabinets. The enclosure features 2 lockable stainless steel latches and a hinge on the long side. The robust ARCA-JIC series made of polycarbonate is characterised by its UL listed NEMA 4X rating. Included with the AR10106CHSSL - 8561112 are hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, stainless hinge pin, enclosure mounting foot kit, and 10-32 mounting screws. The wide continuous temperature range of -40 to 175 °F allows the wall mounted enclosure to be used in many applications.
Datasheet
Description
The wall mounted enclosure AR10106CHSSL - 8561112 from FIBOX Inc. with the dimensions 10x10x6in (HxWxD) is the cost-effective and light weight alternative to common wall mounted steel cabinets. The enclosure features 2 lockable stainless steel latches and a hinge on the long side. The robust ARCA-JIC series made of polycarbonate is characterised by its UL listed NEMA 4X rating. Included with the AR10106CHSSL - 8561112 are hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, stainless hinge pin, enclosure mounting foot kit, and 10-32 mounting screws. The wide continuous temperature range of -40 to 175 °F allows the wall mounted enclosure to be used in many applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall mounted enclosure FIBOX ARCA AR10106CHSSL - 8561112 -  - Automation24, Inc.
King of Prussia, PA, United States
Wall mounted enclosure FIBOX ARCA AR10106CHSSL - 8561112
Wall mounted enclosure FIBOX ARCA AR10106CHSSL - 8561112
The wall mounted enclosure AR10106CHSSL - 8561112 from FIBOX Inc. with the dimensions 10x10x6in (HxWxD) is the cost-effective and light weight alternative to common wall mounted steel cabinets. The enclosure features 2 lockable stainless steel latches and a hinge on the long side. The robust ARCA-JIC series made of polycarbonate is characterised by its UL listed NEMA 4X rating. Included with the AR10106CHSSL - 8561112 are hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, stainless hinge pin, enclosure mounting foot kit, and 10-32 mounting screws. The wide continuous temperature range of -40 to 175 °F allows the wall mounted enclosure to be used in many applications.

The wall mounted enclosure AR10106CHSSL - 8561112 from FIBOX Inc. with the dimensions 10x10x6in (HxWxD) is the cost-effective and light weight alternative to common wall mounted steel cabinets. The enclosure features 2 lockable stainless steel latches and a hinge on the long side. The robust ARCA-JIC series made of polycarbonate is characterised by its UL listed NEMA 4X rating. Included with the AR10106CHSSL - 8561112 are hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, stainless hinge pin, enclosure mounting foot kit, and 10-32 mounting screws. The wide continuous temperature range of -40 to 175 °F allows the wall mounted enclosure to be used in many applications.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name Wall mounted enclosure FIBOX ARCA AR10106CHSSL - 8561112
Length 10 inch (254 mm)
Width 10 inch (254 mm)
Depth 6 inch (152 mm)
Material Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228918 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.86 inch (98 mm)
Width 3.86 inch (98 mm)
View Details
ABS Instrument Case - 706 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4126 - Newark, An Avnet Company
Specs
Length 2.22 inch (56.3 mm)
Width 4.19 inch (106 mm)
Depth 9.45 inch (240 mm)
View Details