Fibox Enclosures Wall Mounted Enclosure FIBOX ARCA AR10106SC - 8561109 8561109

Description
The Wall Mounted Enclosure AR10106SC - 8561109 from FIBOX is the cost effective and lightweight alternative to common wall mounted steel cabinets. It features an Opaque screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure wall mounting kit, 10-32 screws for panel mounting. UL NEMA Type 4, 4x, 6, 6p, 12 and 13 AR10106SC - 8561109 offers dimensions 10x10x6in (HxWxD)
Datasheet
Description
The Wall Mounted Enclosure AR10106SC - 8561109 from FIBOX is the cost effective and lightweight alternative to common wall mounted steel cabinets. It features an Opaque screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure wall mounting kit, 10-32 screws for panel mounting. UL NEMA Type 4, 4x, 6, 6p, 12 and 13 AR10106SC - 8561109 offers dimensions 10x10x6in (HxWxD)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mounted Enclosure FIBOX ARCA AR10106SC - 8561109 -  - Automation24, Inc.
King of Prussia, PA, United States
Wall Mounted Enclosure FIBOX ARCA AR10106SC - 8561109
Wall Mounted Enclosure FIBOX ARCA AR10106SC - 8561109
The Wall Mounted Enclosure AR10106SC - 8561109 from FIBOX is the cost effective and lightweight alternative to common wall mounted steel cabinets. It features an Opaque screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure wall mounting kit, 10-32 screws for panel mounting. UL NEMA Type 4, 4x, 6, 6p, 12 and 13 AR10106SC - 8561109 offers dimensions 10x10x6in (HxWxD)

The Wall Mounted Enclosure AR10106SC - 8561109 from FIBOX is the cost effective and lightweight alternative to common wall mounted steel cabinets. It features an Opaque screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure wall mounting kit, 10-32 screws for panel mounting. UL NEMA Type 4, 4x, 6, 6p, 12 and 13 AR10106SC - 8561109 offers dimensions 10x10x6in (HxWxD)

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name Wall Mounted Enclosure FIBOX ARCA AR10106SC - 8561109
Length 10 inch (254 mm)
Width 10 inch (254 mm)
Depth 6 inch (152 mm)
Material Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

Junction box - HMZV - Festo Corporation
Festo Corporation
Specs
Type Junction Box
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
System enclosure - 850-816/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 15.75 inch (400 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers