Fibox Enclosures Wall Mounted Enclosure FIBOX ARCA AR1084CHSSLT - 8561106 8561106

Description
The Wall Mounted Enclosure AR1084CHSSLT - 8561106 from FIBOX is the cost effective and lightweight alternative to common wall mounted steel cabinets. It features a Hinged opaque cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket and stainless hinge pin. Quick release latches, 10-32 screws for panel mounting. UL NEMA Type 4, 4x, 6, 6p, 12 and 13. AR1084CHSSLT - 8561106 offers dimensions 10x8x4in (HxWxD)
Datasheet
Description
The Wall Mounted Enclosure AR1084CHSSLT - 8561106 from FIBOX is the cost effective and lightweight alternative to common wall mounted steel cabinets. It features a Hinged opaque cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket and stainless hinge pin. Quick release latches, 10-32 screws for panel mounting. UL NEMA Type 4, 4x, 6, 6p, 12 and 13. AR1084CHSSLT - 8561106 offers dimensions 10x8x4in (HxWxD)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mounted Enclosure FIBOX ARCA AR1084CHSSLT - 8561106 -  - Automation24, Inc.
King of Prussia, PA, United States
Wall Mounted Enclosure FIBOX ARCA AR1084CHSSLT - 8561106
Wall Mounted Enclosure FIBOX ARCA AR1084CHSSLT - 8561106
The Wall Mounted Enclosure AR1084CHSSLT - 8561106 from FIBOX is the cost effective and lightweight alternative to common wall mounted steel cabinets. It features a Hinged opaque cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket and stainless hinge pin. Quick release latches, 10-32 screws for panel mounting. UL NEMA Type 4, 4x, 6, 6p, 12 and 13. AR1084CHSSLT - 8561106 offers dimensions 10x8x4in (HxWxD)

The Wall Mounted Enclosure AR1084CHSSLT - 8561106 from FIBOX is the cost effective and lightweight alternative to common wall mounted steel cabinets. It features a Hinged opaque cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket and stainless hinge pin. Quick release latches, 10-32 screws for panel mounting. UL NEMA Type 4, 4x, 6, 6p, 12 and 13. AR1084CHSSLT - 8561106 offers dimensions 10x8x4in (HxWxD)

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name Wall Mounted Enclosure FIBOX ARCA AR1084CHSSLT - 8561106
Length 10 inch (254 mm)
Width 8 inch (203 mm)
Depth 4 inch (102 mm)
Material Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi - 38AC2122 - Newark, An Avnet Company
Specs
Length 0.8858 inch (22.5 mm)
Width 3.94 inch (100 mm)
Depth 2.64 inch (67 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details