Fibox Enclosures Wall Mounted Enclosure FIBOX ARCA AR14127CHSSL - 8561030 8561030

Description
Wall mounted enclosure AR14127CHSSL - 8561030 from FIBOX is the cost effective and lightweight alternative to common wall mounted steel cabinets. It features a Hinged opaque cover, base with 10-32 brass inserts, latched cover with formed in place PUR gasket and stainless hinge pin, and quick release latches. Enclosure wall mounting kit, 10-32 screws for panel mounting. UL NEMA Type 4, 4x, 6, 6p, 12 and 13. AR14127CHSSL - 8561030 offers dimensions 14x12x7in (HxWxD)
Datasheet
Description
Wall mounted enclosure AR14127CHSSL - 8561030 from FIBOX is the cost effective and lightweight alternative to common wall mounted steel cabinets. It features a Hinged opaque cover, base with 10-32 brass inserts, latched cover with formed in place PUR gasket and stainless hinge pin, and quick release latches. Enclosure wall mounting kit, 10-32 screws for panel mounting. UL NEMA Type 4, 4x, 6, 6p, 12 and 13. AR14127CHSSL - 8561030 offers dimensions 14x12x7in (HxWxD)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mounted Enclosure FIBOX ARCA AR14127CHSSL - 8561030 -  - Automation24, Inc.
King of Prussia, PA, United States
Wall Mounted Enclosure FIBOX ARCA AR14127CHSSL - 8561030
Wall Mounted Enclosure FIBOX ARCA AR14127CHSSL - 8561030
Wall mounted enclosure AR14127CHSSL - 8561030 from FIBOX is the cost effective and lightweight alternative to common wall mounted steel cabinets. It features a Hinged opaque cover, base with 10-32 brass inserts, latched cover with formed in place PUR gasket and stainless hinge pin, and quick release latches. Enclosure wall mounting kit, 10-32 screws for panel mounting. UL NEMA Type 4, 4x, 6, 6p, 12 and 13. AR14127CHSSL - 8561030 offers dimensions 14x12x7in (HxWxD)

Wall mounted enclosure AR14127CHSSL - 8561030 from FIBOX is the cost effective and lightweight alternative to common wall mounted steel cabinets. It features a Hinged opaque cover, base with 10-32 brass inserts, latched cover with formed in place PUR gasket and stainless hinge pin, and quick release latches. Enclosure wall mounting kit, 10-32 screws for panel mounting. UL NEMA Type 4, 4x, 6, 6p, 12 and 13. AR14127CHSSL - 8561030 offers dimensions 14x12x7in (HxWxD)

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name Wall Mounted Enclosure FIBOX ARCA AR14127CHSSL - 8561030
Length 14 inch (356 mm)
Width 12 inch (305 mm)
Depth 7 inch (178 mm)
Material Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228919 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.95 inch (75 mm)
Width 2.95 inch (75 mm)
View Details
Boxes - 36-670-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polycarbonate
View Details
Heat Sink Enclosure, Aluminium, Black; Enclosure Type Takachi - 68X2325 - Newark, An Avnet Company
Specs
Length 1.8 inch (45.8 mm)
Width 3.18 inch (80.8 mm)
Depth 6.89 inch (175 mm)
View Details