Fibox Enclosures Wall Boxes 8120142

Description
ARCA 304015W
Request a Quote
Description
ARCA 304015W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 2046707 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2046707
Wall Boxes 2046707
ARCA 304015W

ARCA 304015W

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2046707
Product Name Wall Boxes
Type Junction Box
Width 15.75 inch (400 mm)
Depth 5.91 inch (150 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
Phenolic Instrument Case - 701 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.81 inch (173 mm)
View Details
2 suppliers
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4255 - Newark, An Avnet Company
Specs
Length 1.97 inch (50 mm)
Width 5.04 inch (128 mm)
Depth 7.09 inch (180 mm)
View Details