Fibox Enclosures Wall Boxes 8120131

Description
ARCA 504021W
Request a Quote
Description
ARCA 504021W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 2046702 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2046702
Wall Boxes 2046702
ARCA 504021W

ARCA 504021W

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2046702
Product Name Wall Boxes
Type Junction Box
Width 15.75 inch (400 mm)
Depth 8.27 inch (210 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.46 to 5.22 inch (87.88 to 133 mm)
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JL11 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
ENCLOSURE; ALUMINUM INSTRUMENT CASE; LTGRAY; 1.968 X 7.283 X 9.842 - 70016783 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
View Details