Fibox Enclosures IEC Enclosure FIBOX ARCA 406021 - 8120026 8120026

Description
Wall mounting cabinet ARCA 406021 - 8120026 from FIBOX with dimensions 15.7x23.6x8.3in (HxWxD) is the cost-effective and light alternative to common wall mounting steel cabinets. The enclosure features 2-point locking and hinges on the short side. The robust ARCA series made of polycarbonate is characterized by its high impact resistance IK10 and protection rating IP66. The scope of delivery of ARCA 406021 - 8120026 along with available mounting plate accessory can solve a variety of enclosure needs. The wide temperature range of -40-175 °F allows use of the wall mounting cabinet ARCA 406021 - 8120026 in many applications.
Datasheet
Description
Wall mounting cabinet ARCA 406021 - 8120026 from FIBOX with dimensions 15.7x23.6x8.3in (HxWxD) is the cost-effective and light alternative to common wall mounting steel cabinets. The enclosure features 2-point locking and hinges on the short side. The robust ARCA series made of polycarbonate is characterized by its high impact resistance IK10 and protection rating IP66. The scope of delivery of ARCA 406021 - 8120026 along with available mounting plate accessory can solve a variety of enclosure needs. The wide temperature range of -40-175 °F allows use of the wall mounting cabinet ARCA 406021 - 8120026 in many applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Enclosure FIBOX ARCA 406021 - 8120026 -  - Automation24, Inc.
King of Prussia, PA, United States
IEC Enclosure FIBOX ARCA 406021 - 8120026
IEC Enclosure FIBOX ARCA 406021 - 8120026
Wall mounting cabinet ARCA 406021 - 8120026 from FIBOX with dimensions 15.7x23.6x8.3in (HxWxD) is the cost-effective and light alternative to common wall mounting steel cabinets. The enclosure features 2-point locking and hinges on the short side. The robust ARCA series made of polycarbonate is characterized by its high impact resistance IK10 and protection rating IP66. The scope of delivery of ARCA 406021 - 8120026 along with available mounting plate accessory can solve a variety of enclosure needs. The wide temperature range of -40-175 °F allows use of the wall mounting cabinet ARCA 406021 - 8120026 in many applications.

Wall mounting cabinet ARCA 406021 - 8120026 from FIBOX with dimensions 15.7x23.6x8.3in (HxWxD) is the cost-effective and light alternative to common wall mounting steel cabinets. The enclosure features 2-point locking and hinges on the short side. The robust ARCA series made of polycarbonate is characterized by its high impact resistance IK10 and protection rating IP66. The scope of delivery of ARCA 406021 - 8120026 along with available mounting plate accessory can solve a variety of enclosure needs. The wide temperature range of -40-175 °F allows use of the wall mounting cabinet ARCA 406021 - 8120026 in many applications.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name IEC Enclosure FIBOX ARCA 406021 - 8120026
Length 15.7 inch (399 mm)
Width 23.6 inch (599 mm)
Depth 8.3 inch (211 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Hand Held Enclosures - 1325365 - RS Components, Ltd.
Specs
Shape Rectangular
Length 1.38 inch (35 mm)
Width 2.95 inch (75 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1437MH - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 9.5 inch (241 mm)
Width 6.25 inch (159 mm)
View Details
4 suppliers