Fibox Enclosures IEC Enclosure FIBOX ARCA 302015 - 8120002 8120002

Description
Wall mounting cabinet ARCA 302015 - 8120002 from FIBOX with dimensions 11.8x7.9x5.9in (HxWxD) is the cost-effective and light alternative to common wall mounting steel cabinets. The enclosure features 1-point locking and hinges on the long side. The robust ARCA series made of polycarbonate is characterized by its high impact resistance IK10 and protection rating IP66. The scope of delivery of ARCA 302015 - 8120002 along with available mounting plate accessory can solve a variety of enclosure needs. The wide temperature range of -40-175 °F allows use of the wall mounting cabinet ARCA 302015 - 8120002 in many applications.
Datasheet
Description
Wall mounting cabinet ARCA 302015 - 8120002 from FIBOX with dimensions 11.8x7.9x5.9in (HxWxD) is the cost-effective and light alternative to common wall mounting steel cabinets. The enclosure features 1-point locking and hinges on the long side. The robust ARCA series made of polycarbonate is characterized by its high impact resistance IK10 and protection rating IP66. The scope of delivery of ARCA 302015 - 8120002 along with available mounting plate accessory can solve a variety of enclosure needs. The wide temperature range of -40-175 °F allows use of the wall mounting cabinet ARCA 302015 - 8120002 in many applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Enclosure FIBOX ARCA 302015 - 8120002 -  - Automation24, Inc.
King of Prussia, PA, United States
IEC Enclosure FIBOX ARCA 302015 - 8120002
IEC Enclosure FIBOX ARCA 302015 - 8120002
Wall mounting cabinet ARCA 302015 - 8120002 from FIBOX with dimensions 11.8x7.9x5.9in (HxWxD) is the cost-effective and light alternative to common wall mounting steel cabinets. The enclosure features 1-point locking and hinges on the long side. The robust ARCA series made of polycarbonate is characterized by its high impact resistance IK10 and protection rating IP66. The scope of delivery of ARCA 302015 - 8120002 along with available mounting plate accessory can solve a variety of enclosure needs. The wide temperature range of -40-175 °F allows use of the wall mounting cabinet ARCA 302015 - 8120002 in many applications.

Wall mounting cabinet ARCA 302015 - 8120002 from FIBOX with dimensions 11.8x7.9x5.9in (HxWxD) is the cost-effective and light alternative to common wall mounting steel cabinets. The enclosure features 1-point locking and hinges on the long side. The robust ARCA series made of polycarbonate is characterized by its high impact resistance IK10 and protection rating IP66. The scope of delivery of ARCA 302015 - 8120002 along with available mounting plate accessory can solve a variety of enclosure needs. The wide temperature range of -40-175 °F allows use of the wall mounting cabinet ARCA 302015 - 8120002 in many applications.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name IEC Enclosure FIBOX ARCA 302015 - 8120002
Length 11.8 inch (300 mm)
Width 7.9 inch (201 mm)
Depth 5.9 inch (150 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSG - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
4 suppliers
Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Panel Mount Instrument Enclosures -  - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.84 to 5.67 inch (72.14 to 144 mm)
View Details