Fibox Enclosures General Purpose Enclosures 7831460

Description
ALN 314018 complete UP General Purpose E
Request a Quote
Description
ALN 314018 complete UP General Purpose E
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 563625 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
563625
General Purpose Enclosures 563625
ALN 314018 complete UP General Purpose E

ALN 314018 complete UP General Purpose E

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 563625
Product Name General Purpose Enclosures
Width 15.87 inch (403 mm)
Depth 12.2 inch (310 mm)
Material Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details