Fibox Enclosures General Purpose Enclosures 7831370

Description
ALN 232811 complete UP General Purpose E
Request a Quote
Description
ALN 232811 complete UP General Purpose E
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 563619 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
563619
General Purpose Enclosures 563619
ALN 232811 complete UP General Purpose E

ALN 232811 complete UP General Purpose E

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 563619
Product Name General Purpose Enclosures
Width 11.02 inch (280 mm)
Depth 9.06 inch (230 mm)
Material Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Enclosure, Handheld, Abs, Black/blue; Enclosure Type Takachi - 38AC2559 - Newark, An Avnet Company
Specs
Length 0.6102 inch (15.5 mm)
Width 1.69 inch (43 mm)
Depth 2.83 inch (72 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details