Fibox Enclosures
General Purpose Enclosures
7811270
Description
ALN 161609 complete
Request a Quote
Email Supplier
Description
ALN 161609 complete
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2046653 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
6.42 inch (163 mm)
|
|
Width
|
6.38 inch (162 mm)
|
|
Depth
|
3.58 inch (91 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
2.17 inch (55 mm)
Width
3.86 inch (98 mm)
View Details
Takachi Electronics Enclosure Co., Ltd.
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
9.06 to 17.72 inch (230 to 450 mm)
View Details