Fibox Enclosures General Purpose Enclosures 7811230

Description
ALN 122208 complete
Request a Quote
Description
ALN 122208 complete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2046647 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2046647
General Purpose Enclosures 2046647
ALN 122208 complete

ALN 122208 complete

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2046647
Product Name General Purpose Enclosures
Length 8.74 inch (222 mm)
Width 4.92 inch (125 mm)
Depth 3.19 inch (81 mm)
Material Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Enclosure, Multipurpose, Asa, White/grey; Enclosure Type Takachi - 38AC2586 - Newark, An Avnet Company
Specs
Length 0.8661 inch (22 mm)
Width 2.95 inch (75 mm)
Depth 3.94 inch (100 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details