Fibox Enclosures
General Purpose Enclosures
7025790
Description
PCTQ3 203612 enclosure
Request a Quote
Email Supplier
Description
PCTQ3 203612 enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2046763 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
14.17 inch (360 mm)
|
|
Width
|
7.87 inch (200 mm)
|
|
Depth
|
4.76 inch (121 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Paxton Products, an ITW company
Shape
Rectangular
Material
Steel - Stainless
Mounting Type
Free Standing
View Details
Hammond Manufacturing Company Inc.
Type
Junction Box
Material
Steel
NEMA Rating
NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers
Shape
Rectangular
Length
48 inch (1219 mm)
Width
38 inch (965 mm)
View Details