Fibox Enclosures Polycarbonate Enclosure FIBOX MNX UL PCM 125/75 T - 6416908 6416908

Description
Enclosure UL PCM 125/75 T - 6416908 from FIBOX offers dimensions 5.1x5.1x3in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with smoky transparent cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. UL PCM 125/75 T - 6416908 also includes screws for a mounting plate or for DIN-rail, as well as metric knock-outs for easy gland installation.
Datasheet
Description
Enclosure UL PCM 125/75 T - 6416908 from FIBOX offers dimensions 5.1x5.1x3in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with smoky transparent cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. UL PCM 125/75 T - 6416908 also includes screws for a mounting plate or for DIN-rail, as well as metric knock-outs for easy gland installation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate Enclosure FIBOX MNX UL PCM 125/75 T - 6416908 -  - Automation24, Inc.
King of Prussia, PA, United States
Polycarbonate Enclosure FIBOX MNX UL PCM 125/75 T - 6416908
Polycarbonate Enclosure FIBOX MNX UL PCM 125/75 T - 6416908
Enclosure UL PCM 125/75 T - 6416908 from FIBOX offers dimensions 5.1x5.1x3in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with smoky transparent cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. UL PCM 125/75 T - 6416908 also includes screws for a mounting plate or for DIN-rail, as well as metric knock-outs for easy gland installation.

Enclosure UL PCM 125/75 T - 6416908 from FIBOX offers dimensions 5.1x5.1x3in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with smoky transparent cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. UL PCM 125/75 T - 6416908 also includes screws for a mounting plate or for DIN-rail, as well as metric knock-outs for easy gland installation.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name Polycarbonate Enclosure FIBOX MNX UL PCM 125/75 T - 6416908
Length 5.1 inch (130 mm)
Width 5.1 inch (130 mm)
Depth 3 inch (76.2 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Compact Aluminum Desktop and Portable Instrument Enclosures - Minimet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.51 to 2.76 inch (38.35 to 70.1 mm)
View Details
Small Enclosures - General Purpose Metal - 1411L - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
Plastic Enclosures For Single-handed Operation - SENSO-CASE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape T-Shaped
Length 7.09 inch (180 mm)
View Details