Fibox Enclosures Polycarbonate Enclosure FIBOX MNX UL PCM 125/75 G - 6416308 6416308

Description
Enclosure UL PCM 125/75 G - 6416308 from FIBOX offers dimensions 5.1x5.1x3in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray screw cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. UL PCM 125/75 G - 6416308 also includes screws for a mounting plate or for DIN-rail, as well as metric knock-outs for easy gland installation.
Datasheet
Description
Enclosure UL PCM 125/75 G - 6416308 from FIBOX offers dimensions 5.1x5.1x3in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray screw cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. UL PCM 125/75 G - 6416308 also includes screws for a mounting plate or for DIN-rail, as well as metric knock-outs for easy gland installation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate Enclosure FIBOX MNX UL PCM 125/75 G - 6416308 -  - Automation24, Inc.
King of Prussia, PA, United States
Polycarbonate Enclosure FIBOX MNX UL PCM 125/75 G - 6416308
Polycarbonate Enclosure FIBOX MNX UL PCM 125/75 G - 6416308
Enclosure UL PCM 125/75 G - 6416308 from FIBOX offers dimensions 5.1x5.1x3in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray screw cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. UL PCM 125/75 G - 6416308 also includes screws for a mounting plate or for DIN-rail, as well as metric knock-outs for easy gland installation.

Enclosure UL PCM 125/75 G - 6416308 from FIBOX offers dimensions 5.1x5.1x3in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray screw cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. UL PCM 125/75 G - 6416308 also includes screws for a mounting plate or for DIN-rail, as well as metric knock-outs for easy gland installation.

Supplier's Site Datasheet
Polycarbonate Enclosure FIBOX MNX UL PCM 125/75 G - 6416308 -  - Automation24, Inc.
King of Prussia, PA, United States
Polycarbonate Enclosure FIBOX MNX UL PCM 125/75 G - 6416308
Polycarbonate Enclosure FIBOX MNX UL PCM 125/75 G - 6416308
Enclosure PCM 125/75 G - 6416308 from FIBOX offers dimensions 5.1x5.1x3in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray screw cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. PCM 125/75 G - 6416308 also includes screws for a mounting plate or for DIN-rail, as well as metric knock-outs for easy gland installation.

Enclosure PCM 125/75 G - 6416308 from FIBOX offers dimensions 5.1x5.1x3in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray screw cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. PCM 125/75 G - 6416308 also includes screws for a mounting plate or for DIN-rail, as well as metric knock-outs for easy gland installation.

Supplier's Site

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name Polycarbonate Enclosure FIBOX MNX UL PCM 125/75 G - 6416308
Length 5.1 inch (130 mm)
Width 5.1 inch (130 mm)
Depth 3 inch (76.2 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JE9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Keystone Electronics Corp.
Specs
Length 6.81 inch (173 mm)
Width 5.25 inch (133 mm)
Features RoHS Compliant
View Details