Fibox Enclosures Polycarbonate Enclosure FIBOX MNX UL PCM 100/125 G - 6416304 6416304

Description
Enclosure UL PCM 100/125 G - 6416304 from FIBOX offers dimensions 5.1x3.1x4.9in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray screw cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. UL PCM 100/125 G - 6416304 also includes screws for a mounting plate or for DIN-rail, as well as metric knock-outs for easy gland installation.
Datasheet
Description
Enclosure UL PCM 100/125 G - 6416304 from FIBOX offers dimensions 5.1x3.1x4.9in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray screw cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. UL PCM 100/125 G - 6416304 also includes screws for a mounting plate or for DIN-rail, as well as metric knock-outs for easy gland installation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate Enclosure FIBOX MNX UL PCM 100/125 G - 6416304 -  - Automation24, Inc.
King of Prussia, PA, United States
Polycarbonate Enclosure FIBOX MNX UL PCM 100/125 G - 6416304
Polycarbonate Enclosure FIBOX MNX UL PCM 100/125 G - 6416304
Enclosure UL PCM 100/125 G - 6416304 from FIBOX offers dimensions 5.1x3.1x4.9in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray screw cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. UL PCM 100/125 G - 6416304 also includes screws for a mounting plate or for DIN-rail, as well as metric knock-outs for easy gland installation.

Enclosure UL PCM 100/125 G - 6416304 from FIBOX offers dimensions 5.1x3.1x4.9in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray screw cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. UL PCM 100/125 G - 6416304 also includes screws for a mounting plate or for DIN-rail, as well as metric knock-outs for easy gland installation.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name Polycarbonate Enclosure FIBOX MNX UL PCM 100/125 G - 6416304
Length 5.1 inch (130 mm)
Width 3.1 inch (78.74 mm)
Depth 4.9 inch (124 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Pcb Box Enclosure, Aluminium, Silver; Enclosure Type Takachi - 80Y4862 - Newark, An Avnet Company
Specs
Length 0.9449 inch (24 mm)
Width 3.23 inch (82 mm)
Depth 3.7 inch (94 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details