Enclosure UL PCM 100/100 G - 6416303 from FIBOX offers dimensions 5.1x3.1x3.9in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray screw cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. UL PCM 100/100 G - 6416303 also includes screws for a mounting plate or for DIN-rail, as well as metric knock-outs for easy gland installation.
| Automation24, Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Name | Polycarbonate Enclosure FIBOX MNX UL PCM 100/100 G - 6416303 |
| Length | 5.1 inch (130 mm) |
| Width | 3.1 inch (78.74 mm) |
| Depth | 3.9 inch (99.06 mm) |
| Material | Polycarbonate; Polycarbonate |