Fibox Enclosures Polycarbonate Enclosure FIBOX MNX UL PC 125/35 LG - 6412307 6412307

Description
Enclosure UL PC 125/35 LG - 6412307 from FIBOX offers dimensions 5.1x5.1x1.4in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. UL PC 125/35 LG - 6412307 also includes screws for a mounting plate or for DIN-rail.
Datasheet
Description
Enclosure UL PC 125/35 LG - 6412307 from FIBOX offers dimensions 5.1x5.1x1.4in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. UL PC 125/35 LG - 6412307 also includes screws for a mounting plate or for DIN-rail.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate Enclosure FIBOX MNX UL PC 125/35 LG - 6412307 -  - Automation24, Inc.
King of Prussia, PA, United States
Polycarbonate Enclosure FIBOX MNX UL PC 125/35 LG - 6412307
Polycarbonate Enclosure FIBOX MNX UL PC 125/35 LG - 6412307
Enclosure UL PC 125/35 LG - 6412307 from FIBOX offers dimensions 5.1x5.1x1.4in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. UL PC 125/35 LG - 6412307 also includes screws for a mounting plate or for DIN-rail.

Enclosure UL PC 125/35 LG - 6412307 from FIBOX offers dimensions 5.1x5.1x1.4in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. UL PC 125/35 LG - 6412307 also includes screws for a mounting plate or for DIN-rail.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name Polycarbonate Enclosure FIBOX MNX UL PC 125/35 LG - 6412307
Length 5.1 inch (130 mm)
Width 5.1 inch (130 mm)
Depth 1.4 inch (35.56 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 2.51 to 8.74 inch (63.75 to 222 mm)
View Details
Small Enclosures - General Purpose Metal - 1415A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2 inch (50.8 mm)
View Details
5 suppliers
Electronic Enclosures - ART-CASE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Round; Square
Length 4.33 to 6.23 inch (110 to 158 mm)
View Details