Fibox Enclosures Polycarbonate Enclosure FIBOX MNX UL PC 100/75 HG - 6411302 6411302

Description
Enclosure UL PC 100/75 HG - 6411302 from FIBOX offers dimensions 5.1x3.1x3in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. The UL PC 100/75 HG - 6411302 also includes screws for a mounting plate or for DIN-rail.
Datasheet
Description
Enclosure UL PC 100/75 HG - 6411302 from FIBOX offers dimensions 5.1x3.1x3in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. The UL PC 100/75 HG - 6411302 also includes screws for a mounting plate or for DIN-rail.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate Enclosure FIBOX MNX UL PC 100/75 HG - 6411302 -  - Automation24, Inc.
King of Prussia, PA, United States
Polycarbonate Enclosure FIBOX MNX UL PC 100/75 HG - 6411302
Polycarbonate Enclosure FIBOX MNX UL PC 100/75 HG - 6411302
Enclosure UL PC 100/75 HG - 6411302 from FIBOX offers dimensions 5.1x3.1x3in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. The UL PC 100/75 HG - 6411302 also includes screws for a mounting plate or for DIN-rail.

Enclosure UL PC 100/75 HG - 6411302 from FIBOX offers dimensions 5.1x3.1x3in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. The UL PC 100/75 HG - 6411302 also includes screws for a mounting plate or for DIN-rail.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name Polycarbonate Enclosure FIBOX MNX UL PC 100/75 HG - 6411302
Length 5.1 inch (130 mm)
Width 3.1 inch (78.74 mm)
Depth 3 inch (76.2 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455B1002RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Slimline
Length 3.94 inch (100 mm)
View Details
3 suppliers
Phenolic Instrument Case - 701 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.81 inch (173 mm)
View Details
2 suppliers
Desktop Enclosures - 4938583 - RS Components, Ltd.
Specs
Shape Rectangular; Slanted
Length 7.87 inch (200 mm)
Width 11.81 inch (300 mm)
View Details