Fibox Enclosures Polycarbonate Enclosure FIBOX TEMPO TPCM 131007 - 5824022 5824022

Description
Enclosure TEMPO TPCM 131007 - 5824022 from FIBOX offers dimensions 3.7x5.1x2.6in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray screw cover meets IP65 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. TPCM 131007 - 5824022 also includes screws for a mounting plate or for DIN-rail, and metric knock-outs for easy modification.
Datasheet
Description
Enclosure TEMPO TPCM 131007 - 5824022 from FIBOX offers dimensions 3.7x5.1x2.6in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray screw cover meets IP65 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. TPCM 131007 - 5824022 also includes screws for a mounting plate or for DIN-rail, and metric knock-outs for easy modification.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate Enclosure FIBOX TEMPO TPCM 131007 - 5824022 -  - Automation24, Inc.
King of Prussia, PA, United States
Polycarbonate Enclosure FIBOX TEMPO TPCM 131007 - 5824022
Polycarbonate Enclosure FIBOX TEMPO TPCM 131007 - 5824022
Enclosure TEMPO TPCM 131007 - 5824022 from FIBOX offers dimensions 3.7x5.1x2.6in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray screw cover meets IP65 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. TPCM 131007 - 5824022 also includes screws for a mounting plate or for DIN-rail, and metric knock-outs for easy modification.

Enclosure TEMPO TPCM 131007 - 5824022 from FIBOX offers dimensions 3.7x5.1x2.6in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray screw cover meets IP65 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. TPCM 131007 - 5824022 also includes screws for a mounting plate or for DIN-rail, and metric knock-outs for easy modification.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name Polycarbonate Enclosure FIBOX TEMPO TPCM 131007 - 5824022
Length 3.7 inch (93.98 mm)
Width 5.1 inch (130 mm)
Depth 2.6 inch (66.04 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details