Fibox Enclosures Polycarbonate Enclosure FIBOX TEMPO TPCM 201610T - 5824006 5824006

Description
Enclosure TEMPO TPCM 201610T - 5824006 from FIBOX offers dimensions 6.4x7.9x3.9in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with transparent screw cover meets IP65 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. TPCM 201610T - 5824006 also includes screws for a mounting plate or for DIN-rail, plastic retaining hinges, and metric knock-outs for easy modification.
Datasheet
Description
Enclosure TEMPO TPCM 201610T - 5824006 from FIBOX offers dimensions 6.4x7.9x3.9in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with transparent screw cover meets IP65 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. TPCM 201610T - 5824006 also includes screws for a mounting plate or for DIN-rail, plastic retaining hinges, and metric knock-outs for easy modification.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate Enclosure FIBOX TEMPO TPCM 201610T - 5824006 -  - Automation24, Inc.
King of Prussia, PA, United States
Polycarbonate Enclosure FIBOX TEMPO TPCM 201610T - 5824006
Polycarbonate Enclosure FIBOX TEMPO TPCM 201610T - 5824006
Enclosure TEMPO TPCM 201610T - 5824006 from FIBOX offers dimensions 6.4x7.9x3.9in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with transparent screw cover meets IP65 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. TPCM 201610T - 5824006 also includes screws for a mounting plate or for DIN-rail, plastic retaining hinges, and metric knock-outs for easy modification.

Enclosure TEMPO TPCM 201610T - 5824006 from FIBOX offers dimensions 6.4x7.9x3.9in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with transparent screw cover meets IP65 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. TPCM 201610T - 5824006 also includes screws for a mounting plate or for DIN-rail, plastic retaining hinges, and metric knock-outs for easy modification.

Supplier's Site Datasheet
Polycarbonate Enclosure FIBOX TEMPO TPC 201610T - 5824006 -  - Automation24, Inc.
King of Prussia, PA, United States
Polycarbonate Enclosure FIBOX TEMPO TPC 201610T - 5824006
Polycarbonate Enclosure FIBOX TEMPO TPC 201610T - 5824006
Enclosure TPC 201610T - 5824006 from FIBOX offers dimensions 6.4x7.9x3.9in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with transparent screw cover meets IP65 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. TPC 201610T - 5824006 also includes screws for a mounting plate or for DIN-rail, along with convenient plastic retaining hinges to keep the screw cover tethered to the base.

Enclosure TPC 201610T - 5824006 from FIBOX offers dimensions 6.4x7.9x3.9in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with transparent screw cover meets IP65 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. TPC 201610T - 5824006 also includes screws for a mounting plate or for DIN-rail, along with convenient plastic retaining hinges to keep the screw cover tethered to the base.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc. Automation24, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Name Polycarbonate Enclosure FIBOX TEMPO TPCM 201610T - 5824006 Polycarbonate Enclosure FIBOX TEMPO TPC 201610T - 5824006
Length 6.4 inch (163 mm) 6.4 inch (163 mm)
Width 7.9 inch (201 mm) 7.9 inch (201 mm)
Depth 3.9 inch (99.06 mm) 3.9 inch (99.06 mm)
Material Polycarbonate; Polycarbonate Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details