Fibox Enclosures Polycarbonate Enclosure FIBOX TEMPO TPCM 191209T - 5824005 5824005

Description
Enclosure TEMPO TPCM 191209T - 5824005 from FIBOX offers dimensions 4.8x7.4x3.5in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with transparent screw cover meets IP65 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. TPCM 191209T - 5824005 also includes screws for a mounting plate or for DIN-rail, plastic retaining hinges, and metric knock-outs for easy modification.
Datasheet
Description
Enclosure TEMPO TPCM 191209T - 5824005 from FIBOX offers dimensions 4.8x7.4x3.5in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with transparent screw cover meets IP65 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. TPCM 191209T - 5824005 also includes screws for a mounting plate or for DIN-rail, plastic retaining hinges, and metric knock-outs for easy modification.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate Enclosure FIBOX TEMPO TPCM 191209T - 5824005 -  - Automation24, Inc.
King of Prussia, PA, United States
Polycarbonate Enclosure FIBOX TEMPO TPCM 191209T - 5824005
Polycarbonate Enclosure FIBOX TEMPO TPCM 191209T - 5824005
Enclosure TEMPO TPCM 191209T - 5824005 from FIBOX offers dimensions 4.8x7.4x3.5in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with transparent screw cover meets IP65 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. TPCM 191209T - 5824005 also includes screws for a mounting plate or for DIN-rail, plastic retaining hinges, and metric knock-outs for easy modification.

Enclosure TEMPO TPCM 191209T - 5824005 from FIBOX offers dimensions 4.8x7.4x3.5in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with transparent screw cover meets IP65 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. TPCM 191209T - 5824005 also includes screws for a mounting plate or for DIN-rail, plastic retaining hinges, and metric knock-outs for easy modification.

Supplier's Site Datasheet
Polycarbonate Enclosure FIBOX TEMPO TPC 191209T - 5824005 -  - Automation24, Inc.
King of Prussia, PA, United States
Polycarbonate Enclosure FIBOX TEMPO TPC 191209T - 5824005
Polycarbonate Enclosure FIBOX TEMPO TPC 191209T - 5824005
Enclosure TEMPO TPC 191209T - 5824005 from FIBOX offers dimensions 4.8x7.4x3.5in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with transparent screw cover meets IP65 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. TPC 191209T - 5824005 also includes screws for a mounting plate or for DIN-rail, along with convenient plastic retaining hinges to keep the screw cover tethered to the base.

Enclosure TEMPO TPC 191209T - 5824005 from FIBOX offers dimensions 4.8x7.4x3.5in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with transparent screw cover meets IP65 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. TPC 191209T - 5824005 also includes screws for a mounting plate or for DIN-rail, along with convenient plastic retaining hinges to keep the screw cover tethered to the base.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc. Automation24, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Name Polycarbonate Enclosure FIBOX TEMPO TPCM 191209T - 5824005 Polycarbonate Enclosure FIBOX TEMPO TPC 191209T - 5824005
Length 4.8 inch (122 mm) 4.8 inch (122 mm)
Width 7.4 inch (188 mm) 7.4 inch (188 mm)
Depth 3.5 inch (88.9 mm) 3.5 inch (88.9 mm)
Material Polycarbonate; Polycarbonate Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details