Fibox Enclosures General Purpose Enclosures 5824002

Description
241911 enclosure plain sides Enclosure
Request a Quote Datasheet
Description
241911 enclosure plain sides Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 563607 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
563607
General Purpose Enclosures 563607
241911 enclosure plain sides Enclosure

241911 enclosure plain sides Enclosure

Supplier's Site
Polycarbonate Enclosure FIBOX TEMPO TPC 241911 - 5824002 -  - Automation24, Inc.
King of Prussia, PA, United States
Polycarbonate Enclosure FIBOX TEMPO TPC 241911 - 5824002
Polycarbonate Enclosure FIBOX TEMPO TPC 241911 - 5824002
Enclosure TEMPO TPC 241911 - 5824002 from FIBOX offers dimensions 7.5x9.4x4.2in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray screw cover meets IP65 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. TPC 241911 - 5824002 also includes screws for a mounting plate or for DIN-rail, along with convenient plastic retaining hinges to keep the screw cover tethered to the base.

Enclosure TEMPO TPC 241911 - 5824002 from FIBOX offers dimensions 7.5x9.4x4.2in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray screw cover meets IP65 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. TPC 241911 - 5824002 also includes screws for a mounting plate or for DIN-rail, along with convenient plastic retaining hinges to keep the screw cover tethered to the base.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Automation24, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 563607
Product Name General Purpose Enclosures Polycarbonate Enclosure FIBOX TEMPO TPC 241911 - 5824002
Width 7.52 inch (191 mm) 9.4 inch (239 mm)
Depth 9.45 inch (240 mm) 4.2 inch (107 mm)
Material Polycarbonate; Polycarbonate Polycarbonate; Polycarbonate
Length 7.5 inch (190 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
System enclosure - 850-817/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 23.62 inch (600 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers
Interlinking block - CPX-GE-EV-S-7/8-4POL - Festo Corporation
Specs
Type Junction Box
Material PA-reinforced
View Details