Fibox Enclosures Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox 5330365

Description
ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:560mm; External Width - Metric:380mm; External Depth - Metric:180mm; IP Rating:IK08, IP66, IP67; NEMA Rating:-RoHS Compliant: Yes
Description
ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:560mm; External Width - Metric:380mm; External Depth - Metric:180mm; IP Rating:IK08, IP66, IP67; NEMA Rating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox - 01AH6268 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox
01AH6268
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox 01AH6268
ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:560mm; External Width - Metric:380mm; External Depth - Metric:180mm; IP Rating:IK08, IP66, IP67; NEMA Rating:-RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:560mm; External Width - Metric:380mm; External Depth - Metric:180mm; IP Rating:IK08, IP66, IP67; NEMA Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 01AH6268
Product Name Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox
Length 22.05 inch (560 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details