Fibox Enclosures Polycarbonate Enclosure FIBOX SOLID UL PC 3828 18 G - 5320373 5320373

Description
Enclosure UL PC 3828 18 G - 5320373 from FIBOX Inc. is an excellent choice to house electronic and electrical components. It also features a Gray polycarbonate housing, with gray screw cover. UL PC 3828 18 G - 5320373 has dimensions 14.9x10.9x7.1 in (HxWxD), and is suitable for a variety of automation applications
Datasheet
Description
Enclosure UL PC 3828 18 G - 5320373 from FIBOX Inc. is an excellent choice to house electronic and electrical components. It also features a Gray polycarbonate housing, with gray screw cover. UL PC 3828 18 G - 5320373 has dimensions 14.9x10.9x7.1 in (HxWxD), and is suitable for a variety of automation applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate Enclosure FIBOX SOLID UL PC 3828 18 G - 5320373 -  - Automation24, Inc.
King of Prussia, PA, United States
Polycarbonate Enclosure FIBOX SOLID UL PC 3828 18 G - 5320373
Polycarbonate Enclosure FIBOX SOLID UL PC 3828 18 G - 5320373
Enclosure UL PC 3828 18 G - 5320373 from FIBOX Inc. is an excellent choice to house electronic and electrical components. It also features a Gray polycarbonate housing, with gray screw cover. UL PC 3828 18 G - 5320373 has dimensions 14.9x10.9x7.1 in (HxWxD), and is suitable for a variety of automation applications

Enclosure UL PC 3828 18 G - 5320373 from FIBOX Inc. is an excellent choice to house electronic and electrical components. It also features a Gray polycarbonate housing, with gray screw cover. UL PC 3828 18 G - 5320373 has dimensions 14.9x10.9x7.1 in (HxWxD), and is suitable for a variety of automation applications

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name Polycarbonate Enclosure FIBOX SOLID UL PC 3828 18 G - 5320373
Length 14.9 inch (378 mm)
Width 10.9 inch (277 mm)
Depth 7.1 inch (180 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.91 inch (150 mm)
View Details
Styrene Instrument Case - 762 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.75 inch (121 mm)
View Details
2 suppliers
Handheld Enclosure, Abs, White; Enclosure Type Takachi - 68X2388 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 1.77 inch (45 mm)
Depth 3.54 inch (90 mm)
View Details