Fibox Enclosures Polycarbonate Enclosure FIBOX SOLID UL PC 2828 18 G - 5320372 5320372

Description
Enclosure UL PC 2828 18 G - 5320372 from FIBOX Inc. is an excellent choice to house electronic and electrical components. It also features a Gray polycarbonate housing, with gray screw cover. UL PC 2828 18 G - 5320372 has dimensions 10.9x10.9x7.1 in (HxWxD), and is suitable for a variety of automation applications
Datasheet
Description
Enclosure UL PC 2828 18 G - 5320372 from FIBOX Inc. is an excellent choice to house electronic and electrical components. It also features a Gray polycarbonate housing, with gray screw cover. UL PC 2828 18 G - 5320372 has dimensions 10.9x10.9x7.1 in (HxWxD), and is suitable for a variety of automation applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate Enclosure FIBOX SOLID UL PC 2828 18 G - 5320372 -  - Automation24, Inc.
King of Prussia, PA, United States
Polycarbonate Enclosure FIBOX SOLID UL PC 2828 18 G - 5320372
Polycarbonate Enclosure FIBOX SOLID UL PC 2828 18 G - 5320372
Enclosure UL PC 2828 18 G - 5320372 from FIBOX Inc. is an excellent choice to house electronic and electrical components. It also features a Gray polycarbonate housing, with gray screw cover. UL PC 2828 18 G - 5320372 has dimensions 10.9x10.9x7.1 in (HxWxD), and is suitable for a variety of automation applications

Enclosure UL PC 2828 18 G - 5320372 from FIBOX Inc. is an excellent choice to house electronic and electrical components. It also features a Gray polycarbonate housing, with gray screw cover. UL PC 2828 18 G - 5320372 has dimensions 10.9x10.9x7.1 in (HxWxD), and is suitable for a variety of automation applications

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name Polycarbonate Enclosure FIBOX SOLID UL PC 2828 18 G - 5320372
Length 10.9 inch (277 mm)
Width 10.9 inch (277 mm)
Depth 7.1 inch (180 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228921 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
Boxes - 36-670-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polycarbonate
View Details
Enclosure, Multipurpose, Asa, White/grey; Enclosure Type Takachi - 38AC2584 - Newark, An Avnet Company
Specs
Length 0.7874 inch (20 mm)
Width 2.36 inch (60 mm)
Depth 3.15 inch (80 mm)
View Details