Fibox Enclosures Polycarbonate Enclosure FIBOX SOLID UL PC 3828 13 G - 5320363 5320363

Description
Enclosure UL PC 3828 13 G - 5320363 from FIBOX Inc. is an excellent choice to house electronic and electrical components. It also features a Gray polycarbonate housing, with gray screw cover. UL PC 3828 13 G - 5320363 has dimensions 14.9x10.9x5.1 in (HxWxD), and is suitable for a variety of automation applications
Datasheet
Description
Enclosure UL PC 3828 13 G - 5320363 from FIBOX Inc. is an excellent choice to house electronic and electrical components. It also features a Gray polycarbonate housing, with gray screw cover. UL PC 3828 13 G - 5320363 has dimensions 14.9x10.9x5.1 in (HxWxD), and is suitable for a variety of automation applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate Enclosure FIBOX SOLID UL PC 3828 13 G - 5320363 -  - Automation24, Inc.
King of Prussia, PA, United States
Polycarbonate Enclosure FIBOX SOLID UL PC 3828 13 G - 5320363
Polycarbonate Enclosure FIBOX SOLID UL PC 3828 13 G - 5320363
Enclosure UL PC 3828 13 G - 5320363 from FIBOX Inc. is an excellent choice to house electronic and electrical components. It also features a Gray polycarbonate housing, with gray screw cover. UL PC 3828 13 G - 5320363 has dimensions 14.9x10.9x5.1 in (HxWxD), and is suitable for a variety of automation applications

Enclosure UL PC 3828 13 G - 5320363 from FIBOX Inc. is an excellent choice to house electronic and electrical components. It also features a Gray polycarbonate housing, with gray screw cover. UL PC 3828 13 G - 5320363 has dimensions 14.9x10.9x5.1 in (HxWxD), and is suitable for a variety of automation applications

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name Polycarbonate Enclosure FIBOX SOLID UL PC 3828 13 G - 5320363
Length 14.9 inch (378 mm)
Width 10.9 inch (277 mm)
Depth 5.1 inch (130 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Enclosure, Handheld, Abs, Black/blue; Enclosure Type Takachi - 38AC2560 - Newark, An Avnet Company
Specs
Length 0.6181 inch (15.7 mm)
Width 1.74 inch (44.2 mm)
Depth 3.54 inch (90 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details