Fibox Enclosures Polycarbonate Enclosure FIBOX SOLID UL PC 1919 13 T - 5320059 5320059

Description
Enclosure UL PC 1919 13 T - 5320059 from FIBOX Inc. is an excellent choice to house electronic and electrical components. It also features a Gray polycarbonate housing, with transparent screw cover. UL PC 1919 13 T has dimensions UL PC 1919 13 T - 5320059, and is suitable for a variety of automation applications.
Datasheet
Description
Enclosure UL PC 1919 13 T - 5320059 from FIBOX Inc. is an excellent choice to house electronic and electrical components. It also features a Gray polycarbonate housing, with transparent screw cover. UL PC 1919 13 T has dimensions UL PC 1919 13 T - 5320059, and is suitable for a variety of automation applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate Enclosure FIBOX SOLID UL PC 1919 13 T - 5320059 -  - Automation24, Inc.
King of Prussia, PA, United States
Polycarbonate Enclosure FIBOX SOLID UL PC 1919 13 T - 5320059
Polycarbonate Enclosure FIBOX SOLID UL PC 1919 13 T - 5320059
Enclosure UL PC 1919 13 T - 5320059 from FIBOX Inc. is an excellent choice to house electronic and electrical components. It also features a Gray polycarbonate housing, with transparent screw cover. UL PC 1919 13 T has dimensions UL PC 1919 13 T - 5320059, and is suitable for a variety of automation applications.

Enclosure UL PC 1919 13 T - 5320059 from FIBOX Inc. is an excellent choice to house electronic and electrical components. It also features a Gray polycarbonate housing, with transparent screw cover. UL PC 1919 13 T has dimensions UL PC 1919 13 T - 5320059, and is suitable for a variety of automation applications.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name Polycarbonate Enclosure FIBOX SOLID UL PC 1919 13 T - 5320059
Length 7.4 inch (188 mm)
Width 7.4 inch (188 mm)
Depth 5.1 inch (130 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Ergonomic High Gloss Handheld Enclosures - STYLE-CASE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 4.84 to 6.54 inch (123 to 166 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details